TE Connectivity 1735446-4 PCB Header
TE Connectivity 1735446-4 PCB Header
TE Connectivity 1735446-4 PCB Header
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
2mm PITCH HPI POST HEADER VERTICAL 4P
Conn Shrouded Header (4 Sides) HDR 4 POS 2mm Solder ST Thru-Hole Bag Product overview: 1735446-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1735446-4 can be used for catalog matching and distributor lookup.
CONN HEADER VERT 4POS 2MM
CONNECTOR, HEADER, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7202014P | 1643978 | A100098-ND | 1735446-4 | 316-1735446-4 | 792-1735446-4 | 78M6610 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Electronic Connector | CONN HEADER VERT 4POS 2MM | Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Te Connectivity |
| Geometry | Straight | Straight; Straight | Vertical | ||||
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||||
| Termination | Solder | Press-Fit, Solder | Through Hole Straight | ||||
| Mounting | Through hole | Through Hole | Through Hole |