TE Connectivity SATA & Micro SATA 1735443-2

Description
Body Features Connector Profile : Micro Configuration Features Number of Ports : 1 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 9P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material : Gold Dimensions Profile Height from PCB : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : Micro SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Configuration Features Number of Ports : 1 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 9P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material : Gold Dimensions Profile Height from PCB : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : Micro SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735443-2 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735443-2
SATA & Micro SATA 1735443-2
Body Features Connector Profile : Micro Configuration Features Number of Ports : 1 Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Straddle Mount Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 9P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash PCB Contact Termination Area Plating Material : Gold Dimensions Profile Height from PCB : 4 MM  [.157 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board SATA Connector Type : Micro SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Micro

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 16
  • Number of Rows : 1
  • PCB Mount Orientation : Straddle Mount

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 7P + 9P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Profile Height from PCB : 4 MM  [.157 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • SATA Connector Type : Micro SATA

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Audio & Video Connectors - 1735443-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1735443-2
Audio & Video Connectors 1735443-2
Assembly Micro SATA Plug 7P+9P

Assembly Micro SATA Plug 7P+9P

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1735443-2
Audio & Video Connectors 1735443-2
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Pluggable Connector Assemblies - A119283-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119283-ND
Pluggable Connector Assemblies A119283-ND
16 Position SATA, Micro Plug Connector Solder Board Edge, Straddle Mount

16 Position SATA, Micro Plug Connector Solder Board Edge, Straddle Mount

Buy Now Datasheet
Pluggable Connectors - 1735443-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735443-2
Pluggable Connectors 1735443-2
CONN MICRO SATA PLUG 16P SLD PCB

CONN MICRO SATA PLUG 16P SLD PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1735443-2 1735443-2 A119283-ND 1735443-2
Product Name SATA & Micro SATA Audio & Video Connectors Pluggable Connector Assemblies Pluggable Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector Audio / Video SATA; Plug
Termination Surface Mount
Mounting Board Mount Board Edge, Straddle Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104363-8-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A26632-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers