TE Connectivity Pluggable Connector Assemblies 1735397-1

Description
22 Position SATA Receptacle Connector Solder Through Hole
Request a Quote Datasheet
Description
22 Position SATA Receptacle Connector Solder Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - A119282-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119282-ND
Pluggable Connector Assemblies A119282-ND
22 Position SATA Receptacle Connector Solder Through Hole

22 Position SATA Receptacle Connector Solder Through Hole

Buy Now Datasheet
Pluggable Connectors - 1735397-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735397-1
Pluggable Connectors 1735397-1
CONN SATA RCPT 22POS SLD PCB

CONN SATA RCPT 22POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number A119282-ND 1735397-1
Product Name Pluggable Connector Assemblies Pluggable Connectors
Connector Type SATA; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-4006015LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details