TE Connectivity SAS & MiniSAS 1735368-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Profile Height from PCB : 9.15 MM  [.36 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Profile Height from PCB : 9.15 MM  [.36 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735368-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735368-1
SAS & MiniSAS 1735368-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Profile Height from PCB : 9.15 MM  [.36 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30

Dimensions


  • Profile Height from PCB : 9.15 MM  [.36 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.049 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 540

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A118293-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118293-ND
Pluggable Connector Assemblies A118293-ND
29 Position SAS Receptacle Connector Press-Fit Through Hole

29 Position SAS Receptacle Connector Press-Fit Through Hole

Buy Now Datasheet
Sas Backplane Recept, Vertical Te Connectivity - 97X7109 - Newark, An Avnet Company
Chicago, IL, United States
Sas Backplane Recept, Vertical Te Connectivity
97X7109
Sas Backplane Recept, Vertical Te Connectivity 97X7109
SAS BACKPLANE RECEPT, VERTICAL

SAS BACKPLANE RECEPT, VERTICAL

Supplier's Site
Sas Backplane Recept, Vertical Rohs Compliant Amp - Te Connectivity - 90AJ7471 - Newark, An Avnet Company
Chicago, IL, United States
Sas Backplane Recept, Vertical Rohs Compliant Amp - Te Connectivity
90AJ7471
Sas Backplane Recept, Vertical Rohs Compliant Amp - Te Connectivity 90AJ7471
SAS BACKPLANE RECEPT, VERTICAL ROHS COMPLIANT: YES

SAS BACKPLANE RECEPT, VERTICAL ROHS COMPLIANT: YES

Supplier's Site
Pluggable Connectors - 1735368-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735368-1
Pluggable Connectors 1735368-1
CONN SAS RCPT 29POS PRESSFIT PCB

CONN SAS RCPT 29POS PRESSFIT PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1735368-1 A118293-ND 97X7109 1735368-1
Product Name SAS & MiniSAS Pluggable Connector Assemblies Sas Backplane Recept, Vertical Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector SAS
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data