TE Connectivity PCMCIA Connectors 1735305-1

Description
Body Features Color : Black Lead Length : 3.12 MM  [.123 INCH ] Shield Material : Copper Alloy Shield Plating Material : Bright Tin over Nickel Configuration Features Number of Card Slots : 1 Number of Ports : 1 Number of Positions : 83 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM , 2.54 MM  [.05 INCH , .1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features パッケージ数量 : 10 Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Header Only Product Type : Connector Sealable : No Shielded : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Color : Black Lead Length : 3.12 MM  [.123 INCH ] Shield Material : Copper Alloy Shield Plating Material : Bright Tin over Nickel Configuration Features Number of Card Slots : 1 Number of Ports : 1 Number of Positions : 83 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM , 2.54 MM  [.05 INCH , .1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features パッケージ数量 : 10 Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Header Only Product Type : Connector Sealable : No Shielded : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCMCIA Connectors - 1735305-1 - TE Connectivity
Berwyn, PA, United States
PCMCIA Connectors
1735305-1
PCMCIA Connectors 1735305-1
Body Features Color : Black Lead Length : 3.12 MM  [.123 INCH ] Shield Material : Copper Alloy Shield Plating Material : Bright Tin over Nickel Configuration Features Number of Card Slots : 1 Number of Ports : 1 Number of Positions : 83 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM , 2.54 MM  [.05 INCH , .1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Board Mount : Top Side Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features パッケージ数量 : 10 Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Header Only Product Type : Connector Sealable : No Shielded : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Color : Black
  • Lead Length : 3.12 MM  [.123 INCH ]
  • Shield Material : Copper Alloy
  • Shield Plating Material : Bright Tin over Nickel

Configuration Features


  • Number of Card Slots : 1
  • Number of Ports : 1
  • Number of Positions : 83
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3, .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 1.27 MM , 2.54 MM  [.05 INCH , .1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Board Mount : Top Side
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • パッケージ数量 : 10
  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Header Type : Header Only
  • Product Type : Connector
  • Sealable : No
  • Shielded : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Hwic Ra Ultra Tall Header Assembly Amp - Te Connectivity - 97X7106 - Newark, An Avnet Company
Chicago, IL, United States
Hwic Ra Ultra Tall Header Assembly Amp - Te Connectivity
97X7106
Hwic Ra Ultra Tall Header Assembly Amp - Te Connectivity 97X7106
HWIC RA ULTRA TALL HEADER ASSEMBLY

HWIC RA ULTRA TALL HEADER ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1735305-1 97X7106
Product Name PCMCIA Connectors Hwic Ra Ultra Tall Header Assembly Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products