TE Connectivity SATA & Micro SATA 1735284-6

Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 PCB Contact Termination Area Plating Material : Gold Dimensions Profile Height from PCB : 6.6 MM  [.26 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention Type : Plastic Post Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 550 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 PCB Contact Termination Area Plating Material : Gold Dimensions Profile Height from PCB : 6.6 MM  [.26 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention Type : Plastic Post Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 550 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735284-6 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735284-6
SATA & Micro SATA 1735284-6
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 PCB Contact Termination Area Plating Material : Gold Dimensions Profile Height from PCB : 6.6 MM  [.26 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention Type : Plastic Post Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 550 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 22
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Configuration : 7P + 15P
  • Contact Current Rating (Max) (AMP) : 1.5
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Profile Height from PCB : 6.6 MM  [.26 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Plastic Post

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 550

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1735284-6
Product Name SATA & Micro SATA
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers