TE Connectivity SATA & Micro SATA 1735284-4

Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.6 MM  [.26 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .8 MM  [.032 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.6 MM  [.26 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .8 MM  [.032 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 1735284-4 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
1735284-4
SATA & Micro SATA 1735284-4
Body Features Connector Profile : Standard Configuration Features Number of Ports : 2 Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Configuration : 7P + 15P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Profile Height from PCB : 6.6 MM  [.26 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Top Mount PCB Mount Retention : With PCB Mount Retention Feature Length : .8 MM  [.032 INCH ] PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 22
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 7P + 15P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Profile Height from PCB : 6.6 MM  [.26 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Top Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Feature Length : .8 MM  [.032 INCH ]
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 48

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A125227-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125227-ND
Pluggable Connector Assemblies A125227-ND
22 Position SATA Receptacle Connector Solder Surface Mount

22 Position SATA Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Backplane Connectors - 1735284-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1735284-4
Backplane Connectors 1735284-4
SATA BACKPLANE RECEPTACLE, VERTICAL, SMT

SATA BACKPLANE RECEPTACLE, VERTICAL, SMT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1735284-4
Backplane Connectors 1735284-4
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
SMD 1.5A Electronic Connector
438-1735284-4
SMD 1.5A Electronic Connector 438-1735284-4
22 Pos 2 Port Vertical SMD Power Connector, 1.5A, Gold/Tin Product overview: 1735284-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735284-4 can be used for catalog matching and distributor lookup.

22 Pos 2 Port Vertical SMD Power Connector, 1.5A, Gold/Tin Product overview: 1735284-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735284-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sata Backplane Receptacle, Vertical, Smt Amp - Te Connectivity - 41AJ4275 - Newark, An Avnet Company
Chicago, IL, United States
Sata Backplane Receptacle, Vertical, Smt Amp - Te Connectivity
41AJ4275
Sata Backplane Receptacle, Vertical, Smt Amp - Te Connectivity 41AJ4275
SATA BACKPLANE RECEPTACLE, VERTICAL, SMT

SATA BACKPLANE RECEPTACLE, VERTICAL, SMT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735284-4 A125227-ND 1735284-4 438-1735284-4 41AJ4275
Product Name SATA & Micro SATA Pluggable Connector Assemblies Backplane Connectors SMD 1.5A Electronic Connector Sata Backplane Receptacle, Vertical, Smt Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector SATA; Receptacle
Termination Surface Mount Solder
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data