TE Connectivity Inline Module Sockets 1735251-2

Description
144 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet
Description
144 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - A114953-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A114953-ND
Inline Module Sockets A114953-ND
144 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

144 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1338348-1735251-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1338348-1735251-2
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1338348-1735251-2
Win Source Part Number: 1338348-1735251-2 Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets Number of Positions: 144 Color: Natural Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 24.8µin (0.63µm) Package: Tray Connector Style: SODIMM Standard Package: 240 Mounting Feature: Normal, Standard - Top Card Thickness: 0.039" (1.00mm) Memory Type: DDR2 SDRAM Height: 0.205" (5.20mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1735251 Insertion Angle: Right Angle

Win Source Part Number: 1338348-1735251-2
Category: Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Number of Positions: 144
Color: Natural
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 24.8µin (0.63µm)
Package: Tray
Connector Style: SODIMM
Standard Package: 240
Mounting Feature: Normal, Standard - Top
Card Thickness: 0.039" (1.00mm)
Memory Type: DDR2 SDRAM
Height: 0.205" (5.20mm)
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1735251
Insertion Angle: Right Angle

Buy Now Datasheet
Skt,sodimm,144P,ddri/ii,1.8Vstd,ty-S Amp - Te Connectivity - 78R3978 - Newark, An Avnet Company
Chicago, IL, United States
Skt,sodimm,144P,ddri/ii,1.8Vstd,ty-S Amp - Te Connectivity
78R3978
Skt,sodimm,144P,ddri/ii,1.8Vstd,ty-S Amp - Te Connectivity 78R3978
SKT,SODIMM,144P,DDRI /II,1.8VSTD,TY-S

SKT,SODIMM,144P,DDRI/II,1.8VSTD,TY-S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A114953-ND 1338348-1735251-2 78R3978
Product Name Inline Module Sockets Connectors, Interconnects - Memory Connectors - Inline Module Sockets Skt,sodimm,144P,ddri/ii,1.8Vstd,ty-S Amp - Te Connectivity
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PwrBlade+ ® - 10106124-4006010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Nano Strip Connectors - A79006-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details