TE Connectivity SAS & MiniSAS 1735234-1

Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 29 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Dimensions Profile Height from PCB : 9.85 MM  [.387 INCH ] Housing Features Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.75 MM  [.147 INCH ] Usage Conditions High Temperature Housing : Yes
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 29 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Dimensions Profile Height from PCB : 9.85 MM  [.387 INCH ] Housing Features Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.75 MM  [.147 INCH ] Usage Conditions High Temperature Housing : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735234-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735234-1
SAS & MiniSAS 1735234-1
Body Features Primary Product Color : Black Configuration Features Keying Type : SAS Number of Ports : 1 Number of Positions : 29 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Dimensions Profile Height from PCB : 9.85 MM  [.387 INCH ] Housing Features Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle SAS Connector Type : SAS Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.75 MM  [.147 INCH ] Usage Conditions High Temperature Housing : Yes

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying Type : SAS
  • Number of Ports : 1
  • Number of Positions : 29
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]

Dimensions


  • Profile Height from PCB : 9.85 MM  [.387 INCH ]

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • SAS Connector Type : SAS

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.75 MM  [.147 INCH ]

Usage Conditions


  • High Temperature Housing : Yes
Buy Now
Backplane Connectors - 1735234-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1735234-1
Backplane Connectors 1735234-1
SAS BACKPLANE RECEPT, VERTICAL

SAS BACKPLANE RECEPT, VERTICAL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1735234-1 1735234-1
Product Name SAS & MiniSAS Backplane Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details