TE Connectivity SAS & MiniSAS 1735105-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Dimensions Height Above PC Board : 9.85 MM  [.387 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Sealable : No Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Dimensions Height Above PC Board : 9.85 MM  [.387 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Sealable : No Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735105-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735105-1
SAS & MiniSAS 1735105-1
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Dimensions Height Above PC Board : 9.85 MM  [.387 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Sealable : No Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Height Above PC Board : 9.85 MM  [.387 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.049 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • SAS Connector Type : SAS
  • Sealable : No
  • Shell : Without

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1735105-1
Backplane Connectors 1735105-1
Backplane Connectors

Backplane Connectors

Buy Now
Pluggable Connector Assemblies - A114952-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A114952-ND
Pluggable Connector Assemblies A114952-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connectors - 1735105-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735105-1
Pluggable Connectors 1735105-1
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet
Sas Backplane Recept, Vertical, Smt Te Connectivity - 21R5463 - Newark, An Avnet Company
Chicago, IL, United States
Sas Backplane Recept, Vertical, Smt Te Connectivity
21R5463
Sas Backplane Recept, Vertical, Smt Te Connectivity 21R5463
SAS BACKPLANE RECEPT, VERTICAL, SMT

SAS BACKPLANE RECEPT, VERTICAL, SMT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1735105-1 1735105-1 A114952-ND 1735105-1 21R5463
Product Name SAS & MiniSAS Backplane Connectors Pluggable Connector Assemblies Pluggable Connectors Sas Backplane Recept, Vertical, Smt Te Connectivity
Connector Type Wire to Board Connector SAS
Termination Surface Mount
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data