TE Connectivity SAS & MiniSAS 1735104-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Profile Height from PCB : 9.85 MM  [.387 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Sealable : No Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Profile Height from PCB : 9.85 MM  [.387 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Sealable : No Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735104-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735104-1
SAS & MiniSAS 1735104-1
Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Dimensions Profile Height from PCB : 9.85 MM  [.387 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.049 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 540 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board SAS Connector Type : SAS Sealable : No Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 3.02 MM  [.119 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30

Dimensions


  • Profile Height from PCB : 9.85 MM  [.387 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.049 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 540

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • SAS Connector Type : SAS
  • Sealable : No
  • Shell : Without

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount, Through Hole - Solder
  • Termination Post & Tail Length : 3.02 MM  [.119 INCH ]

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A108940-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A108940-ND
Pluggable Connector Assemblies A108940-ND
29 Position SAS Receptacle Connector Solder Through Hole

29 Position SAS Receptacle Connector Solder Through Hole

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - 1116214-1735104-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1116214-1735104-1
Connectors, Interconnects - Pluggable Connectors 1116214-1735104-1
Win Source Part Number: 1116214-1735104-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 29 Features: Board Guide, Board Lock Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Receptacle Standard Package: 540 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1735104-1-SI,A10894 0,2266-1735104-1 Base Product Number: 1735104 Product Status: Obsolete

Win Source Part Number: 1116214-1735104-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 29
Features: Board Guide, Board Lock
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Receptacle
Standard Package: 540
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1735104-1-SI,A108940,2266-1735104-1
Base Product Number: 1735104
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-1735104-1
Electronic Connector 443-1735104-1
CONN SAS RCPT 29POS SLD PCB Product overview: 1735104-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1735104-1 can be used for catalog matching and distributor lookup.

CONN SAS RCPT 29POS SLD PCB Product overview: 1735104-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1735104-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Receptacle, Sas, Tht, Vertical, 29Way; No. Of Contacts Te Connectivity - 01X0306 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Sas, Tht, Vertical, 29Way; No. Of Contacts Te Connectivity
01X0306
Receptacle, Sas, Tht, Vertical, 29Way; No. Of Contacts Te Connectivity 01X0306
RECEPTACLE, SAS, THT, VERTICAL, 29WAY; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Solder; Product Range:SAS Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

RECEPTACLE, SAS, THT, VERTICAL, 29WAY; No. of Contacts:29Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Solder; Product Range:SAS Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 1735104-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735104-1
Pluggable Connectors 1735104-1
CONN SAS RCPT 29POS SLD PCB

CONN SAS RCPT 29POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735104-1 A108940-ND 1116214-1735104-1 443-1735104-1 01X0306 1735104-1
Product Name SAS & MiniSAS Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors Electronic Connector Receptacle, Sas, Tht, Vertical, 29Way; No. Of Contacts Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector SAS
Termination Surface Mount, Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole PCB Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data