TE Connectivity SAS & MiniSAS 1735078-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1735078-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1735078-1
SAS & MiniSAS 1735078-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Housing Material : Thermoplastic Industry Standards PCIe/SAS Generation : Gen2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board SAS Connector Type : SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • PCIe/SAS Generation : Gen2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • SAS Connector Type : SAS
  • Shell : Without

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A112686-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A112686-ND
Pluggable Connector Assemblies A112686-ND
29 Position SAS Plug Connector Solder Surface Mount

29 Position SAS Plug Connector Solder Surface Mount

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1735078-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1735078-1
Modular Connectors / Ethernet Connectors 1735078-1
SAS PLUG 15+7+7P ASSEMBLY

SAS PLUG 15+7+7P ASSEMBLY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1735078-1
Modular Connectors / Ethernet Connectors 1735078-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Singapore, Singapore
Electronic Connector
438-1735078-1
Electronic Connector 438-1735078-1
SAS PLUG 15+7+7P ASSEMBLY Product overview: 1735078-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735078-1 can be used for catalog matching and distributor lookup.

SAS PLUG 15+7+7P ASSEMBLY Product overview: 1735078-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1735078-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - 1121800-1735078-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1121800-1735078-1
Connectors, Interconnects - Pluggable Connectors 1121800-1735078-1
Win Source Part Number: 1121800-1735078-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 29 Features: Board Guide Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Plug Standard Package: 30 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 1735078-1 .; 1735078-1.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1735078-1-SI,173507 8-1-ND,2266-1735078- 1,A112686,-1735078-1 -CSI Base Product Number: 1735078

Win Source Part Number: 1121800-1735078-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 29
Features: Board Guide
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Plug
Standard Package: 30
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 1735078-1 .; 1735078-1.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1735078-1-SI,1735078-1-ND,2266-1735078-1,A112686,-1735078-1-CSI
Base Product Number: 1735078

Buy Now Datasheet
Pluggable Connector Assemblies - 1735078-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1735078-1
Pluggable Connector Assemblies 1735078-1
CONN SAS PLUG 29POS SLD SMD

CONN SAS PLUG 29POS SLD SMD

Supplier's Site Datasheet
Sas Plug 15+7+7P Assembly Amp - Te Connectivity - 41AJ4273 - Newark, An Avnet Company
Chicago, IL, United States
Sas Plug 15+7+7P Assembly Amp - Te Connectivity
41AJ4273
Sas Plug 15+7+7P Assembly Amp - Te Connectivity 41AJ4273
SAS PLUG 15+7+7P ASSEMBLY

SAS PLUG 15+7+7P ASSEMBLY

Supplier's Site
Pluggable Connectors - 1735078-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735078-1
Pluggable Connectors 1735078-1
CONN SAS PLUG 29POS SLD SMD

CONN SAS PLUG 29POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1735078-1 A112686-ND 1735078-1 438-1735078-1 1121800-1735078-1 1735078-1 41AJ4273 1735078-1
Product Name SAS & MiniSAS Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Electronic Connector Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Sas Plug 15+7+7P Assembly Amp - Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector SAS Modular Connector and RJ Connector
Termination Surface Mount Solder Solder Solder
Mounting Board Mount Surface Mount SMD (SMT) Surface Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data