TE Connectivity FPC Connectors 1735042-6

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 7 MM  [.276 INCH ] Connector Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 7 MM  [.276 INCH ] Connector Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1735042-6 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1735042-6
FPC Connectors 1735042-6
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 5.6 MM  [.22 INCH ] Connector Length : 7 MM  [.276 INCH ] Connector Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board Insertion Force Type : Non ZIF PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Staggered Type A
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 5.6 MM  [.22 INCH ]
  • Connector Length : 7 MM  [.276 INCH ]
  • Connector Width : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : Nylon GF

Identification Marking


  • Circuit Identification Feature : With

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • Insertion Force Type : Non ZIF
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 1735042-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1735042-6
FFC / FPC 1735042-6
1MM FFC SMT V ASSY 6P EMBOSS

1MM FFC SMT V ASSY 6P EMBOSS

Buy Now
Swedesboro, NJ, United States
FFC / FPC
1735042-6
FFC / FPC 1735042-6
FFC / FPC

FFC / FPC

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - A118052TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A118052TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A118052TR-ND
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A118052CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A118052CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A118052CT-ND
"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

"6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"

Buy Now Datasheet
1Mm Ffc Smt V Assy 6P Emboss Amp - Te Connectivity - 41AJ4271 - Newark, An Avnet Company
Chicago, IL, United States
1Mm Ffc Smt V Assy 6P Emboss Amp - Te Connectivity
41AJ4271
1Mm Ffc Smt V Assy 6P Emboss Amp - Te Connectivity 41AJ4271
1MM FFC SMT V ASSY 6P EMBOSS

1MM FFC SMT V ASSY 6P EMBOSS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1735042-6 1735042-6 A118052TR-ND 41AJ4271
Product Name FPC Connectors FFC / FPC FFC, FPC (Flat Flexible) Connector Assemblies 1Mm Ffc Smt V Assy 6P Emboss Amp - Te Connectivity
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount
Mounting Board Mount Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102322-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A26727-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Hard Metric, Standard - 2684-103670-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
Backplane Connector Housings - A127646-ND - DigiKey
Specs
Connector Type Housing for Male Pins
Mounting Through Hole
Number of Contacts 6 #
View Details
2 suppliers