TE Connectivity PCB Headers & Receptacles 1734829-8

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .8 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : .76 MM  [.03 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 11.75 MM  [.463 INCH ] Connector Width : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : PA 9T GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 52 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .8 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : .76 MM  [.03 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 11.75 MM  [.463 INCH ] Connector Width : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : PA 9T GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 52 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1734829-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1734829-8
PCB Headers & Receptacles 1734829-8
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .8 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : .76 MM  [.03 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 3.2 MM  [.126 INCH ] Connector Length : 11.75 MM  [.463 INCH ] Connector Width : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : PA 9T GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 52 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .8
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .3 MM  [.012 INCH ]
  • Mating Tab Width : .76 MM  [.03 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 3.2 MM  [.126 INCH ]
  • Connector Length : 11.75 MM  [.463 INCH ]
  • Connector Width : 4.7 MM  [.185 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.049 INCH ]
  • Housing Material : PA 9T GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 52
  • Packaging Type : Box, Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .3 MM  [.012 INCH ]
  • Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.3 MM  [.091 INCH ]

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1734829-8
Headers & Wire Housings 1734829-8
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1734829-8 1734829-8
Product Name PCB Headers & Receptacles Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Board Mount
Voltage Rating 125 volts
Current Rating 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102690-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 102394-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102898-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details