"Connector Header Through Hole, Right Angle 4 position 0.049"" (1.25mm)"
4 Pos 1.25mm RA Solder Header, Thru-Hole, 800mA Product overview: 1734829-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 800mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1734829-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905511-1734829-4
Series: High Performance Interconnect (HPI)
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 4 position 0.049" (1.25mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 1734829
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 17348294, -1734829-4-SI, A99902
1.25 WTB HDR DIP, 4 POS
1.25 WTB HDR DIP, 4 POS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99902-ND | 316-1734829-4 | 905511-1734829-4 | 97X7090 |
| Product Name | Headers, Male Pins | 800mA Electronic Connector | Rectangular Connectors - 1734829-4 | 1.25 Wtb Hdr Dip, 4 Pos Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 125 volts |