TE Connectivity FPC Connectors 1734742-8

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 9.7 MM  [.382 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 9.7 MM  [.382 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1734742-8 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1734742-8
FPC Connectors 1734742-8
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Staggered Type A Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 4.15 MM  [.163 INCH ] Connector Length : 9.7 MM  [.382 INCH ] Connector Width : 3.8 MM  [.15 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : PA 9T GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Staggered Type A
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .007 MICM  [30 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .03 MICM  [120 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 4.15 MM  [.163 INCH ]
  • Connector Length : 9.7 MM  [.382 INCH ]
  • Connector Width : 3.8 MM  [.15 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : PA 9T GF

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Zero Insertion Force (ZIF)
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
50V 500mA Electronic Connector
399-1734742-8
50V 500mA Electronic Connector 399-1734742-8
0.5mm Pitch 8 Pos Flex-to-Board Header, Female, SMT, 50V, 500mA Product overview: 1734742-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1734742-8 can be used for catalog matching and distributor lookup.

0.5mm Pitch 8 Pos Flex-to-Board Header, Female, SMT, 50V, 500mA Product overview: 1734742-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-1734742-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100231TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100231TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100231TR-ND
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100231DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100231DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100231DKR-ND
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A100231CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100231CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100231CT-ND
"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
Contacts - 1734742-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1734742-8
Contacts 1734742-8
.5 FPC VT ZIF Type-A 8 CONT

.5 FPC VT ZIF Type-A 8 CONT

Buy Now
Swedesboro, NJ, United States
Contacts
1734742-8
Contacts 1734742-8
Contacts

Contacts

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 1734742-8 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
1734742-8
FFC, FPC (Flat Flexible) Connector Assemblies 1734742-8
CONN FFC VERT 8POS 0.50MM SMD

CONN FFC VERT 8POS 0.50MM SMD

Supplier's Site Datasheet
CONN FFC VERT 8POS 0.50MM SMD - 792-1734742-8 - Utmel Electronic Limited
Hong Kong, China
CONN FFC VERT 8POS 0.50MM SMD
792-1734742-8
CONN FFC VERT 8POS 0.50MM SMD 792-1734742-8
CONN FFC VERT 8POS 0.50MM SMD

CONN FFC VERT 8POS 0.50MM SMD

Supplier's Site
Ffc/fpc Connector, Receptacle, 8 Position 1Row, Full Reel; Pitch Spacing Te Connectivity - 73R7507 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 8 Position 1Row, Full Reel; Pitch Spacing Te Connectivity
73R7507
Ffc/fpc Connector, Receptacle, 8 Position 1Row, Full Reel; Pitch Spacing Te Connectivity 73R7507
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
.5 Fpc Vt Zif Type-A 8 Cont Amp - Te Connectivity - 41AJ4264 - Newark, An Avnet Company
Chicago, IL, United States
.5 Fpc Vt Zif Type-A 8 Cont Amp - Te Connectivity
41AJ4264
.5 Fpc Vt Zif Type-A 8 Cont Amp - Te Connectivity 41AJ4264
.5 FPC VT ZIF Type-A 8 CONT

.5 FPC VT ZIF Type-A 8 CONT

Supplier's Site
Conn, Ffc/fpc, 8Pos, 1Row, 0.5Mm, Smt Rohs Compliant Te Connectivity - 74AJ8411 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 8Pos, 1Row, 0.5Mm, Smt Rohs Compliant Te Connectivity
74AJ8411
Conn, Ffc/fpc, 8Pos, 1Row, 0.5Mm, Smt Rohs Compliant Te Connectivity 74AJ8411
CONN, FFC/FPC, 8POS, 1ROW, 0.5MM, SMT ROHS COMPLIANT: YES

CONN, FFC/FPC, 8POS, 1ROW, 0.5MM, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734742-8 399-1734742-8 A100231TR-ND 1734742-8 1734742-8 792-1734742-8 73R7507 41AJ4264
Product Name FPC Connectors 50V 500mA Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Contacts FFC, FPC (Flat Flexible) Connector Assemblies CONN FFC VERT 8POS 0.50MM SMD Ffc/fpc Connector, Receptacle, 8 Position 1Row, Full Reel; Pitch Spacing Te Connectivity .5 Fpc Vt Zif Type-A 8 Cont Amp - Te Connectivity
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount SMD/SMT Solder Solder Surface Mount
Mounting Board Mount Surface Mount Surface Mount Surface Mount
Voltage Rating 50 volts 50 volts 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data