"Connector Header Surface Mount, Right Angle 9 position 0.039"" (1.00mm)"
1.0 WTB HDR SR RA 9 POS
CONN HEADER SMD R/A 9POS 1MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99962TR-ND | 35AC9934 | 1734709-9 |
| Product Name | Headers, Male Pins | 1.0 Wtb Hdr Sr Ra 9 Pos Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 1.0 amps | 1.0 amps |