"Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)"
CONN HEADER R/A 2POS 1MM SMD
WTB CONN, R/A HEADER, 2POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99955TR-ND | 792-1734709-2 | 21R5447 |
| Product Name | Headers, Male Pins | CONN HEADER R/A 2POS 1MM SMD | Wtb Conn, R/a Header, 2Pos, 1Row, 1Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount | |
| Voltage Rating | 50 volts | ||
| Current Rating | 1.0 amps | 0.8 amps |