TE Connectivity Sata Connector, Plug, 7 Position, Smd; No. Of Contacts Te Connectivity 1734698-2

Description
SATA CONNECTOR, PLUG, 7 POSITION, SMD; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:Serial ATA (SATA) Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes
Description
SATA CONNECTOR, PLUG, 7 POSITION, SMD; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:Serial ATA (SATA) Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sata Connector, Plug, 7 Position, Smd; No. Of Contacts Te Connectivity - 17M9662 - Newark, An Avnet Company
Chicago, IL, United States
Sata Connector, Plug, 7 Position, Smd; No. Of Contacts Te Connectivity
17M9662
Sata Connector, Plug, 7 Position, Smd; No. Of Contacts Te Connectivity 17M9662
SATA CONNECTOR, PLUG, 7 POSITION, SMD; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:Serial ATA (SATA) Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

SATA CONNECTOR, PLUG, 7 POSITION, SMD; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:Serial ATA (SATA) Series; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M9662
Product Name Sata Connector, Plug, 7 Position, Smd; No. Of Contacts Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details