"Connector Header Through Hole 2 position 0.049"" (1.25mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 905509-1734598-2
Series: High Performance Interconnect (HPI)
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Through Hole 2 position 0.049" (1.25mm)
Package: Tube
Mounting: Through Hole
Family Name: 1734598
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 141
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A99914, 17345982, -1734598-2-SI
2 Pos 1.25mm Pitch Shrouded Header, Male Pin, Straight, 800mA, TIN Product overview: 1734598-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 800mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1734598-2 can be used for catalog matching and distributor lookup.
1.25 WTB HDR DIP, 2 POS
Straight,P=1.25mm Wire To Board / Wire To Wire Connector ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99914-ND | 905509-1734598-2 | 316-1734598-2 | 97X7060 | 1734598-2 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 1734598-2 | 800mA Electronic Connector | 1.25 Wtb Hdr Dip, 2 Pos Te Connectivity | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector | ||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 100 volts |