"Connector Header Surface Mount 2 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 2 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 2 position 0.039"" (1.00mm)"
1.0 WTB SR VT HDR 2 POS
1.0 WTB SR VT HDR 2 POS
CONN HEADER 2POS 1MM VERT SMD
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99943CT-ND | 15R3381 | 792-1734595-2 |
| Product Name | Headers, Male Pins | 1.0 Wtb Sr Vt Hdr 2 Pos Te Connectivity | CONN HEADER 2POS 1MM VERT SMD |
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 50 volts |