TE Connectivity RJ45 Connectors 1734509-1

Description
Body Features Connector Profile : Low LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.35 MM  [.171 INCH ] Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .152 MICM  [6 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.3 MM  [.445 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.35 MM  [.171 INCH ] Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .152 MICM  [6 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.3 MM  [.445 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1734509-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1734509-1
RJ45 Connectors 1734509-1
Body Features Connector Profile : Low LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.35 MM  [.171 INCH ] Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .152 MICM  [6 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.3 MM  [.445 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 1800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • LED Color (Bottom Left) : Green
  • LED Color (Bottom Right) : Yellow
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 4.35 MM  [.171 INCH ]
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .152 MICM  [6 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 11.3 MM  [.445 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PA 46 GF30
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 1800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.2 MM  [.087 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1734509-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1734509-1
Modular Connectors / Ethernet Connectors 1734509-1
RJ45,8P8C,W/LED,G/Y, 6u

RJ45,8P8C,W/LED,G/Y,6u

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 1734509-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
1734509-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 1734509-1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3

Buy Now Datasheet
Rj45,8P8C,w/led,g/y,6U Amp - Te Connectivity - 97X7048 - Newark, An Avnet Company
Chicago, IL, United States
Rj45,8P8C,w/led,g/y,6U Amp - Te Connectivity
97X7048
Rj45,8P8C,w/led,g/y,6U Amp - Te Connectivity 97X7048
RJ45,8P8C,W/LED,G/Y, 6u

RJ45,8P8C,W/LED,G/Y,6u

Supplier's Site
Modular Connectors / Ethernet Connectors - 1734509-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1734509-1
Modular Connectors / Ethernet Connectors 1734509-1
Modular Connectors / Ethernet Connectors RJ45 8P8C W/LED G/Y 6u

Modular Connectors / Ethernet Connectors RJ45 8P8C W/LED G/Y 6u

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1734509-1 1734509-1 1734509-1-ND 97X7048 1734509-1
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45,8P8C,w/led,g/y,6U Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data