TE Connectivity RJ11 Connectors 1734479-4

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Tail Length : 2.79 MM  [.11 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel, Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Tail Length : 2.79 MM  [.11 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel, Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ11 Connectors - 1734479-4 - TE Connectivity
Berwyn, PA, United States
RJ11 Connectors
1734479-4
RJ11 Connectors 1734479-4
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions PCB Tail Length : 2.79 MM  [.11 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel, Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Inverted - Latch Up

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 1 x 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • PCB Tail Length : 2.79 MM  [.11 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PA 46
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Panel, Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A119279-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A119279-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A119279-ND
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1734479-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1734479-4
Modular Connectors / Ethernet Connectors 1734479-4
RJ11 6P4C,1x2ports,Dip,4P ,Black,50u AU

RJ11 6P4C,1x2ports,Dip,4P,Black,50u AU

Buy Now
Modular Connectors / Ethernet Connectors - 1734479-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1734479-4
Modular Connectors / Ethernet Connectors 1734479-4
Modular Connectors / Ethernet Connectors SIDE ENTRY LOW PROF THROU HOLE MOD JACK

Modular Connectors / Ethernet Connectors SIDE ENTRY LOW PROF THROU HOLE MOD JACK

Buy Now Datasheet
Rj11 6P4C,1X2Ports,dip,4P,black,50U Au Te Connectivity - 97X7046 - Newark, An Avnet Company
Chicago, IL, United States
Rj11 6P4C,1X2Ports,dip,4P,black,50U Au Te Connectivity
97X7046
Rj11 6P4C,1X2Ports,dip,4P,black,50U Au Te Connectivity 97X7046
RJ11 6P4C,1x2ports,Dip,4P ,Black,50u AU

RJ11 6P4C,1x2ports,Dip,4P,Black,50u AU

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734479-4 A119279-ND 1734479-4 1734479-4 97X7046
Product Name RJ11 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj11 6P4C,1X2Ports,dip,4P,black,50U Au Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
RJ45 Connectors - 1734577-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
5 suppliers
Headers, Male Pins - A26730-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A28593-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers