TE Connectivity CompactFlash Connectors 1734450-1

Description
Body Features Color : White Hold-Down : With Configuration Features Lead Configuration : Inline Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 15 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Profile Height from PCB : 2.2 MM  [.087 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Inline Leads, Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : White Hold-Down : With Configuration Features Lead Configuration : Inline Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 15 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Profile Height from PCB : 2.2 MM  [.087 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Inline Leads, Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CompactFlash Connectors - 1734450-1 - TE Connectivity
Berwyn, PA, United States
CompactFlash Connectors
1734450-1
CompactFlash Connectors 1734450-1
Body Features Color : White Hold-Down : With Configuration Features Lead Configuration : Inline Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 15 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Profile Height from PCB : 2.2 MM  [.087 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Inline Leads, Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features CompactFlash Product Type : Header Only Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Format : CompactFlash PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Profile : Low Sealable : No Shielded : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Color : White
  • Hold-Down : With

Configuration Features


  • Lead Configuration : Inline
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 15
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • Vacuum Tape : Without

Dimensions


  • Profile Height from PCB : 2.2 MM  [.087 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount Inline Leads, Surface Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • CompactFlash Product Type : Header Only
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Format : CompactFlash
  • PCB Offset : 0 MM  [0 INCH ]
  • Product Type : Removable Memory Products
  • Profile : Low
  • Sealable : No
  • Shielded : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
PC Card Sockets - A121572-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A121572-ND
PC Card Sockets A121572-ND
50 Position Card Connector CompactFlash® - Type II Surface Mount, Right Angle Gold

50 Position Card Connector CompactFlash® - Type II Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Connectors - PC Card Sockets - 1734450-1 - 760612-1734450-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 1734450-1
760612-1734450-1
Memory Connectors - PC Card Sockets - 1734450-1 760612-1734450-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760612-1734450-1 Packaging: Tray Number of Positions: 50 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.335" (8.50mm) Mounting: Surface Mount, Right Angle Card Type: CompactFlash - Type II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Family Name: 1734450 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MI21A-50PDR-SF; MI21A-50PDSF; MI21A-50PDR-SF-(71); Introduction Date: August 17, 2006 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760612-1734450-1
Packaging: Tray
Number of Positions: 50
Features: Board Guide, Card Guide
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.335" (8.50mm)
Mounting: Surface Mount, Right Angle
Card Type: CompactFlash - Type II
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Family Name: 1734450
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): MI21A-50PDR-SF; MI21A-50PDSF; MI21A-50PDR-SF-(71);
Introduction Date: August 17, 2006
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PC Card Sockets - 1734450-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
1734450-1
PC Card Sockets 1734450-1
CONN COMPACT FLASH CARD R/A SMD

CONN COMPACT FLASH CARD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1734450-1 A121572-ND 760612-1734450-1 1734450-1
Product Name CompactFlash Connectors PC Card Sockets Memory Connectors - PC Card Sockets - 1734450-1 PC Card Sockets
Connector Type Wire to Board Connector Connector PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data