Body Features Connector Profile : Slim Primary Product Color : Natural
Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Type : Pin
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray, Box & Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Slim Primary Product Color : Natural
Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Type : Pin
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray, Box & Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features Connector Profile : Slim Primary Product Color : Natural
Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Type : Pin
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray, Box & Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
Connector Profile : Slim
Primary Product Color : Natural
Configuration Features
Number of Positions : 4
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 9
Contact Mating Area Plating Material : Tin (Sn)
Contact Mating Area Plating Material Finish : Matte
Contact Type : Pin
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Housing Features
Centerline (Pitch) : 4.2 MM [.165 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
PCB Mount Retention : Without
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Tray, Box & Tray
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Cable-to-Board
Header Type : Fully Shrouded
PCB Connector Type : PCB Mount Header
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]