TE Connectivity Board to Board & Mezzanine Connectors 1734359-2

Description
100P, 50SR, CHAMP R/A PLUG ASSY
Request a Quote Datasheet
Description
100P, 50SR, CHAMP R/A PLUG ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1734359-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1734359-2
Board to Board & Mezzanine Connectors 1734359-2
100P, 50SR, CHAMP R/A PLUG ASSY

100P, 50SR, CHAMP R/A PLUG ASSY

Buy Now
Centronics Connectors - 1734359-2-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1734359-2-ND
Centronics Connectors 1734359-2-ND
100 Position Plug Connector Board to Board Through Hole, Right Angle Solder

100 Position Plug Connector Board to Board Through Hole, Right Angle Solder

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1734359-2 1734359-2-ND
Product Name Board to Board & Mezzanine Connectors Centronics Connectors
Connector Type Board to Board Connector Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
Centronics Connectors - 2-5178238-9-ND - DigiKey
Specs
Connector Type Receptacle
Mounting Panel Mount, Through Hole, Right Angle
Number of Contacts 100 #
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details