TE Connectivity Electronic Connector 1734354-2

Description
CONN D-SUB RCPT 9POS R/A SLDR Product overview: 1734354-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1734354-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN D-SUB RCPT 9POS R/A SLDR Product overview: 1734354-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1734354-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
439-1734354-2
Electronic Connector 439-1734354-2
CONN D-SUB RCPT 9POS R/A SLDR Product overview: 1734354-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1734354-2 can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 9POS R/A SLDR Product overview: 1734354-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1734354-2 can be used for catalog matching and distributor lookup.

Supplier's Site
D - SUB, D - SHAPED connectors - 1734354-2 - 1121474-1734354-2 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 1734354-2
1121474-1734354-2
D - SUB, D - SHAPED connectors - 1734354-2 1121474-1734354-2
Manufacturer: Tyco Electronics Win Source Part Number: 1121474-1734354-2 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): 48201-6045; 48201-6041; 48201-6048; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1121474-1734354-2
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): 48201-6045; 48201-6041; 48201-6048;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
D - SUB, D - SHAPED connectors - 1734354-2 - 760611-1734354-2 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 1734354-2
760611-1734354-2
D - SUB, D - SHAPED connectors - 1734354-2 760611-1734354-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760611-1734354-2 Series: AMPLIMITE HD-20 Packaging: Bulk Number of Positions: 9 Color: Black Operating Temperature Range: -55°C ~ 105°C Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 250V Current Rating: 2A Housing Material: Polyamide (PA9T), Nylon 9T, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: 1734354 Categories: Connectors, Interconnects Backset Spacing: 0.318" (8.08mm) Alternative Parts (Cross-Reference): 48201-6045; 48201-6041; 48201-6048; Introduction Date: March 10, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760611-1734354-2
Series: AMPLIMITE HD-20
Packaging: Bulk
Number of Positions: 9
Color: Black
Operating Temperature Range: -55°C ~ 105°C
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 250V
Current Rating: 2A
Housing Material: Polyamide (PA9T), Nylon 9T, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Shell Size, Connector Layout: 1 (DE, E)
Family Name: 1734354
Categories: Connectors, Interconnects
Backset Spacing: 0.318" (8.08mm)
Alternative Parts (Cross-Reference): 48201-6045; 48201-6041; 48201-6048;
Introduction Date: March 10, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
D-Sub Connector Assemblies - A35108-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35108-ND
D-Sub Connector Assemblies A35108-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd20,9P,318 Ra,rcpt,au 15U ,sl Amp - Te Connectivity - 97X7043 - Newark, An Avnet Company
Chicago, IL, United States
Hd20,9P,318 Ra,rcpt,au 15U ,sl Amp - Te Connectivity
97X7043
Hd20,9P,318 Ra,rcpt,au 15U ,sl Amp - Te Connectivity 97X7043
HD20,9P,318 RA,RCPT,AU 15u ,SL

HD20,9P,318 RA,RCPT,AU 15u ,SL

Supplier's Site
D-Sub Connector Assemblies - 1734354-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
1734354-2
D-Sub Connector Assemblies 1734354-2
CONN D-SUB RCPT 9POS R/A SLDR

CONN D-SUB RCPT 9POS R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 439-1734354-2 1121474-1734354-2 760611-1734354-2 A35108-ND 97X7043 1734354-2
Product Name Electronic Connector D - SUB, D - SHAPED connectors - 1734354-2 D - SUB, D - SHAPED connectors - 1734354-2 D-Sub Connector Assemblies Hd20,9P,318 Ra,rcpt,au 15U ,sl Amp - Te Connectivity D-Sub Connector Assemblies
Termination Solder Solder Solder
Voltage Rating 250 volts 250 volts 250 volts
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data