Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies
Package: Bulk
Features: Board Lock
Operating Temperature: -55°C ~ 105°C
Base Product Number: 1734354
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 9POS R/A SLDR
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A35107-ND | 1734354-1 | |
| Product Name | Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub Connector Assemblies | D-Sub Connector Assemblies | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts |