9 Position D-Sub Plug, Male Pins Connector
Manufacturer: TE Connectivity
Win Source Part Number: 905505-1734351-2
Series: AMPLIMITE HD-20
Operating Temperature Range: -55°C ~ 105°C
Features: 9 Position D-Sub Plug, Male Pins Connector
Package: Bulk
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: 1734351
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 17343512, A35106
CONN D-SUB PLUG 9POS R/A SLDR Product overview: 1734351-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1734351-2 can be used for catalog matching and distributor lookup.
CONN D-SUB PLUG 9POS R/A SLDR
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A35106-ND | 905505-1734351-2 | 439-1734351-2 | 1734351-2 |
| Product Name | D-Sub Connector Assemblies | D - SUB, D - SHAPED connectors - 1734351-2 | Electronic Connector | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |||
| Connector Type | Plug, Male Pins | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |