9 Position D-Sub Receptacle, Female Sockets Connector
D Sub Connector, Amplimite HD-20, Amplimite HD-20 Series, DE, Receptacle, 9, Metal, Solder
CONN D-SUB RCPT 9POS R/A SLDR
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A35109-ND | 46Y2878 | 1734348-1 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, De, Receptacle, 9, Metal, Solder Amp - Te Connectivity | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts |