TE Connectivity D-Sub Connector Assemblies 1734344-5

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - A35121-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35121-ND
D-Sub Connector Assemblies A35121-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1734344-5
Electronic Connector 439-1734344-5
CONN D-SUB HD RCPT 15P R/A SLDR Product overview: 1734344-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1734344-5 can be used for catalog matching and distributor lookup.

CONN D-SUB HD RCPT 15P R/A SLDR Product overview: 1734344-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1734344-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1229898-1734344-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1229898-1734344-5
Connectors, Interconnects - D-Sub Connectors 1229898-1734344-5
Win Source Part Number: 1229898-1734344-5 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HD-22 Number of Positions: 15 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tube Contact Material: Phosphor Bronze Connector Style: D-Sub, High Density Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 850 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polyamide (PA9T), Nylon 9T Shell Size, Connector Layout: 1 (DE, E) High Density Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 130°C Backset Spacing: 0.350" (8.89mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A35121 Base Product Number: 1734344

Win Source Part Number: 1229898-1734344-5
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HD-22
Number of Positions: 15
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tube
Contact Material: Phosphor Bronze
Connector Style: D-Sub, High Density
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Standard Package: 850
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T), Nylon 9T
Shell Size, Connector Layout: 1 (DE, E) High Density
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 130°C
Backset Spacing: 0.350" (8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A35121
Base Product Number: 1734344

Buy Now Datasheet
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 96K3317 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
96K3317
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 96K3317
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Amplimite HD-22 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Amplimite HD-22 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A35121-ND 439-1734344-5 1229898-1734344-5 96K3317
Product Name D-Sub Connector Assemblies Electronic Connector Connectors, Interconnects - D-Sub Connectors D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data