CONN D-SUB HD RCPT 15P R/A SLDR Product overview: 1734344-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1734344-1 can be used for catalog matching and distributor lookup.
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 808802-1734344-1
Packaging: Bulk
Number of Positions: 15
Mounting Style: Through Hole, Right Angle
Color: Blue
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze
Connector Style: D-Sub, High Density
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T), Nylon 9T
Shell Size, Connector Layout: 1 (DE, E) High Density
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -55°C ~ 130°C
Backset Spacing: 0.350" (8.89mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
CONN D-SUB HD RCPT 15P R/A SLDR
D-Sub 15P, RCPT, R/A, Dip
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 439-1734344-1 | A35119-ND | 808802-1734344-1 | 1734344-1 | 97X7041 |
| Product Name | Electronic Connector | D-Sub Connector Assemblies | D - SUB, D - SHAPED connectors - 1734344-1 | D-Sub Connector Assemblies | D-Sub 15P, Rcpt, R/a, Dip Amp - Te Connectivity |
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 125 volts | 125 volts | 125 volts | ||
| Category | D-Sub Connector | ||||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |