TE Connectivity USB Connectors 1734327-2

Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734327-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734327-2
USB Connectors 1734327-2
Body Features Connector Profile : Mini Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : SMT Hold Down - Solder

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 700

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.15 MM  [.045 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A111051TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A111051TR-ND
USB, DVI, HDMI Connector Assemblies A111051TR-ND
USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A111051CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A111051CT-ND
USB, DVI, HDMI Connector Assemblies A111051CT-ND
USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A111051DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A111051DKR-ND
USB, DVI, HDMI Connector Assemblies A111051DKR-ND
USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - mini A USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1734327-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1734327-2
I/O Connectors 1734327-2
MINI USB, TYPE A, R/A, SMT

MINI USB, TYPE A, R/A, SMT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1734327-2
I/O Connectors 1734327-2
MINI USB RECEPTACLES

MINI USB RECEPTACLES

Buy Now
1734327-2 - Mini Usb A R/a,rcpt,smt,t&r Rohs Compliant Amp - Te Connectivity - 96AC5738 - Newark, An Avnet Company
Chicago, IL, United States
1734327-2 - Mini Usb A R/a,rcpt,smt,t&r Rohs Compliant Amp - Te Connectivity
96AC5738
1734327-2 - Mini Usb A R/a,rcpt,smt,t&r Rohs Compliant Amp - Te Connectivity 96AC5738
1734327-2 - MINI USB A R/A,RCPT,SMT,T&R ROHS COMPLIANT: YES

1734327-2 - MINI USB A R/A,RCPT,SMT,T&R ROHS COMPLIANT: YES

Supplier's Site
Mini Usb A R/a,rcpt,smt,t&r Rohs Compliant Amp - Te Connectivity - 17R4926 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb A R/a,rcpt,smt,t&r Rohs Compliant Amp - Te Connectivity
17R4926
Mini Usb A R/a,rcpt,smt,t&r Rohs Compliant Amp - Te Connectivity 17R4926
MINI USB A R/A,RCPT,SMT,T&R ROHS COMPLIANT: YES

MINI USB A R/A,RCPT,SMT,T&R ROHS COMPLIANT: YES

Supplier's Site
Mini Usb Conn, 2.0 Type A, R/a Rcpt, 5P Rohs Compliant Amp - Te Connectivity - 74AJ8403 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type A, R/a Rcpt, 5P Rohs Compliant Amp - Te Connectivity
74AJ8403
Mini Usb Conn, 2.0 Type A, R/a Rcpt, 5P Rohs Compliant Amp - Te Connectivity 74AJ8403
MINI USB CONN, 2.0 TYPE A, R/A RCPT, 5P ROHS COMPLIANT: YES

MINI USB CONN, 2.0 TYPE A, R/A RCPT, 5P ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1734327-2
USB Connectors 1734327-2
USB Connectors Mini A R/A Rcpt SMT

USB Connectors Mini A R/A Rcpt SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734327-2 A111051TR-ND 1734327-2 96AC5738 1734327-2
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors 1734327-2 - Mini Usb A R/a,rcpt,smt,t&r Rohs Compliant Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB - mini A USB USB
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data