TE Connectivity RJ45 Connectors 1734324-3

Description
Body Features Connector Profile : Standard LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 11.3 MM  [.445 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 11.3 MM  [.445 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1734324-3 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1734324-3
RJ45 Connectors 1734324-3
Body Features Connector Profile : Standard LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Brass Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Connector Height : 11.3 MM  [.445 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PA 46 GF30 Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.2 MM  [.087 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • LED Color (Bottom Left) : Green
  • LED Color (Bottom Right) : Yellow
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 6
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Connector Height : 11.3 MM  [.445 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PA 46 GF30
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 90

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.2 MM  [.087 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A144236-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A144236-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A144236-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1734324-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1734324-3
Modular Connectors / Ethernet Connectors 1734324-3
RJ45,8P8C,w/ Y,G LED,shieled,dip,30u Au

RJ45,8P8C,w/ Y,G LED,shieled,dip,30u Au

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1734324-3
Modular Connectors / Ethernet Connectors 1734324-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Rj45,8P8C,w/ Y,g Led,shieled,dip,30U
Chicago, IL, United States
Rj45,8P8C,w/ Y,g Led,shieled,dip,30U" Au Te Connectivity
21R5420
Rj45,8P8C,w/ Y,g Led,shieled,dip,30U" Au Te Connectivity 21R5420
RJ45,8P8C,W/ Y,G LED,SHIELED,DIP,30U" AU

RJ45,8P8C,W/ Y,G LED,SHIELED,DIP,30U" AU

Supplier's Site
Modular Connectors / Ethernet Connectors - 1734324-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1734324-3
Modular Connectors / Ethernet Connectors 1734324-3
Modular Connectors / Ethernet Connectors RJ45 8P/8C Y/G LED shieled 30u"Au

Modular Connectors / Ethernet Connectors RJ45 8P/8C Y/G LED shieled 30u"Au

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734324-3 A144236-ND 1734324-3 21R5420 1734324-3
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj45,8P8C,w/ Y,g Led,shieled,dip,30U" Au Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Mounting Panel Mount Through Hole
Unlock Full Specs
to access all available technical data