TE CONNECTIVITY
1734303-1 -- RFI AND EMI - CONTACTS, FINGERSTOCK AND GASKETS
TE Connectivity
RFI and EMI - Contacts, Fingerstock and Gaskets
1734303-1
Description
SHIELD FINGER
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
SHIELD FINGER
Datasheet
Suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets
1734303-1
Supplier's Site
Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
1734303-1
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
1734303-1 |
1734303-1 |
|
Product Name
|
RFI and EMI - Contacts, Fingerstock and Gaskets |
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets |
|
Device Type
|
Shield Finger
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Supply Voltage
Other; 3.15V ~ 3.45V, 4.75V ~ 5.25V
Package Type
48-VFQFN Exposed Pad
View Details
2 suppliers
Device Type
Receiver
Operating Temperature
-20 to 65 C (-4 to 149 F)
View Details