TE Connectivity PCB Spring Contacts 1734298-1

Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Working Range (High) (MM) : 6 Contact Working Range (Low) (MM) : 4.9 Point of Contact Area Plating Material : Gold Dimensions Product Length (MM) : 7 Product Width (MM) : 2.5 Uncompressed Height (MM) : 7 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Working Range (High) (MM) : 6 Contact Working Range (Low) (MM) : 4.9 Point of Contact Area Plating Material : Gold Dimensions Product Length (MM) : 7 Product Width (MM) : 2.5 Uncompressed Height (MM) : 7 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 1734298-1 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
1734298-1
PCB Spring Contacts 1734298-1
Configuration Features Number of Positions : 1 Side Protected : No Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Working Range (High) (MM) : 6 Contact Working Range (Low) (MM) : 4.9 Point of Contact Area Plating Material : Gold Dimensions Product Length (MM) : 7 Product Width (MM) : 2.5 Uncompressed Height (MM) : 7 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Working Range (High) (MM) : 6
  • Contact Working Range (Low) (MM) : 4.9
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length (MM) : 7
  • Product Width (MM) : 2.5
  • Uncompressed Height (MM) : 7

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : No
  • Spring Finger Type : C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1734298-1
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details