TE Connectivity Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1734285-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333227-1734285-3 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 9, 9 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: D-Sub - Stacked Voltage Rating: 250V Standard Package: 36 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5~3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 1734285-3-ND,A114941 ,-1734285-3-SI Base Product Number: 1734285 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333227-1734285-3 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 9, 9 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: D-Sub - Stacked Voltage Rating: 250V Standard Package: 36 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5~3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 1734285-3-ND,A114941 ,-1734285-3-SI Base Product Number: 1734285 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333227-1734285-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333227-1734285-3
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333227-1734285-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333227-1734285-3 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 9, 9 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2, 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: D-Sub - Stacked Voltage Rating: 250V Standard Package: 36 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5~3A REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 1734285-3-ND,A114941 ,-1734285-3-SI Base Product Number: 1734285 Product Status: Obsolete RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333227-1734285-3
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tray
Number of Positions: 9, 9
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2, 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: D-Sub - Stacked
Voltage Rating: 250V
Standard Package: 36
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5~3A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 1734285-3-ND,A114941,-1734285-3-SI
Base Product Number: 1734285
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
D-Sub Connector Assemblies - 1734285-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
1734285-3
D-Sub Connector Assemblies 1734285-3
CONN D-SUB RCPT 9POS R/A SLDR

CONN D-SUB RCPT 9POS R/A SLDR

Supplier's Site Datasheet
D Sub Connector, Stacked, 18 Position, Female; Product Range Amp - Te Connectivity - 16M2763 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Stacked, 18 Position, Female; Product Range Amp - Te Connectivity
16M2763
D Sub Connector, Stacked, 18 Position, Female; Product Range Amp - Te Connectivity 16M2763
D SUB CONNECTOR, STACKED, 18 POSITION, FEMALE; Product Range:AMPLIMITE HD-20 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:18Contacts; Lower D Sub Shell Size:DE; Body Material:Metal RoHS Compliant: Yes

D SUB CONNECTOR, STACKED, 18 POSITION, FEMALE; Product Range:AMPLIMITE HD-20 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:18Contacts; Lower D Sub Shell Size:DE; Body Material:Metal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333227-1734285-3 1734285-3 16M2763
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Connector, Stacked, 18 Position, Female; Product Range Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110904 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers