TE Connectivity D Sub Connector, Stacked, 18 Position, Male; Product Range Amp - Te Connectivity 1734280-3

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
D Sub Connector, Stacked, 18 Position, Male; Product Range Amp - Te Connectivity - 16M2762 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Stacked, 18 Position, Male; Product Range Amp - Te Connectivity
16M2762
D Sub Connector, Stacked, 18 Position, Male; Product Range Amp - Te Connectivity 16M2762
D SUB CONNECTOR, STACKED, 18 POSITION, MALE; Product Range:AMPLIMITE HD-20 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:18Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug RoHS Compliant: Yes

D SUB CONNECTOR, STACKED, 18 POSITION, MALE; Product Range:AMPLIMITE HD-20 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Plug; No. of Contacts Upper D Sub:18Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Plug RoHS Compliant: Yes

Supplier's Site
D-Sub Stacked .9P Plug Over 9P Amp - Te Connectivity - 41AJ4244 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Stacked .9P Plug Over 9P Amp - Te Connectivity
41AJ4244
D-Sub Stacked .9P Plug Over 9P Amp - Te Connectivity 41AJ4244
D-Sub stacked .9p plug over 9p

D-Sub stacked .9p plug over 9p

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1734280-3 16M2762
Product Name D Sub Connector, Stacked, 18 Position, Male; Product Range Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - 1124-CRB.H05.GLL.C72A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details