6 Pos 1.25mm Pitch RA SMD Header, 800mA, Male Pin Product overview: 1734261-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 800mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1734261-6 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 854152-1734261-6
Series: High Performance Interconnect (HPI)
Features: Connector Header position
Package: Reel - TR
Family Name: 1734261
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A98753CT, 17342616, A98753DKR, Q4707541, A98753TR, -1734261-6-SI, 2266-1734261-6TR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-1734261-6 | A98753TR-ND | 854152-1734261-6 |
| Product Name | SMD 800mA Electronic Connector | Headers, Male Pins | Rectangular Connectors - 1734261-6 |
| Termination | SMD/SMT | ||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle |