TE Connectivity PCB Headers & Receptacles 1734261-4

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Pin Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : .74 MM  [.029 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 3.45 MM  [.136 INCH ] Connector Length : 10.29 MM  [.405 INCH ] Connector Width : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1000 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ] Termination Method to Printed Circuit Board : Surface Mount Terminations per Post (Max) : 3 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Pin Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : .74 MM  [.029 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 3.45 MM  [.136 INCH ] Connector Length : 10.29 MM  [.405 INCH ] Connector Width : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1000 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ] Termination Method to Printed Circuit Board : Surface Mount Terminations per Post (Max) : 3 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1734261-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1734261-4
PCB Headers & Receptacles 1734261-4
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Pin Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : .74 MM  [.029 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 3.45 MM  [.136 INCH ] Connector Length : 10.29 MM  [.405 INCH ] Connector Width : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 1000 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.012 INCH ] Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ] Termination Method to Printed Circuit Board : Surface Mount Terminations per Post (Max) : 3 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Nickel
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Type : Pin
  • Mating Tab Thickness : .3 MM  [.012 INCH ]
  • Mating Tab Width : .74 MM  [.029 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 3.45 MM  [.136 INCH ]
  • Connector Length : 10.29 MM  [.405 INCH ]
  • Connector Width : 4.7 MM  [.185 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.049 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 1000
  • Packaging Type : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .3 MM  [.012 INCH ]
  • Rectangular Termination Post & Tail Width : .35 MM  [.014 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount
  • Terminations per Post (Max) : 3

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1734261-4
Headers & Wire Housings 1734261-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1734261-4 1734261-4
Product Name PCB Headers & Receptacles Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Board Mount
Voltage Rating 100 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102185-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102399-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102557-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102394-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details