"Connector Header Surface Mount 8 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 8 position 0.049"" (1.25mm)"
Electronic Component
8 Pos 1.25mm Pitch HDR, 800mA, 125V, Straight, SMD Product overview: 1734260-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800mA, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 800mA, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1734260-8 can be used for catalog matching and distributor lookup.
1.25 WTB HDR SMT, 8 POS
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98742CT-ND | 1734260-8 | 316-1734260-8 | 21R5408 |
| Product Name | Headers, Male Pins | SMD 800mA 125V Electronic Connector | 1.25 Wtb Hdr Smt, 8 Pos Te Connectivity | |
| Connector Type | Header Connector; Header | |||
| Mounting | Surface Mount | |||
| Voltage Rating | 125 volts |