"Connector Header Surface Mount 3 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 3 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 3 position 0.049"" (1.25mm)"
WTB CONN, HEADER, 3POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A98737CT-ND | 21R5403 |
| Product Name | Headers, Male Pins | Wtb Conn, Header, 3Pos, 1Row, 1.25Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount | |
| Voltage Rating | 125 volts |