TE Connectivity Headers, Male Pins 1734260-2

Description
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A98736CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98736CT-ND
Headers, Male Pins A98736CT-ND
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - A98736TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A98736TR-ND
Headers, Male Pins A98736TR-ND
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
Wtb Conn, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Te Connectivity - 21R5402 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Te Connectivity
21R5402
Wtb Conn, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Te Connectivity 21R5402
WTB CONN, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A98736CT-ND 21R5402
Product Name Headers, Male Pins Wtb Conn, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10303203AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers