TE Connectivity Rectangular Connector Contacts 1734193-1

Description
Socket Contact Tin 28-32 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 28-32 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A98721CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A98721CT-ND
Rectangular Connector Contacts A98721CT-ND
Socket Contact Tin 28-32 AWG Crimp

Socket Contact Tin 28-32 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A98721TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A98721TR-ND
Rectangular Connector Contacts A98721TR-ND
Socket Contact Tin 28-32 AWG Crimp

Socket Contact Tin 28-32 AWG Crimp

Buy Now Datasheet
Rectangular Connectors - 1734193-1 - 905503-1734193-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1734193-1
905503-1734193-1
Rectangular Connectors - 1734193-1 905503-1734193-1
Manufacturer: TE Connectivity Win Source Part Number: 905503-1734193-1 Series: High Performance Interconnect (HPI) Features: Socket Contact Tin 28-32 AWG Crimp Package: Reel - TR Family Name: 1734193 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1734193-1-SI, 17341931, -1734193-1-CSI, A98721TR, A98721CT

Manufacturer: TE Connectivity
Win Source Part Number: 905503-1734193-1
Series: High Performance Interconnect (HPI)
Features: Socket Contact Tin 28-32 AWG Crimp
Package: Reel - TR
Family Name: 1734193
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1734193-1-SI, 17341931, -1734193-1-CSI, A98721TR, A98721CT

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1734193-1
Electronic Connector 332-1734193-1
Female Crimp Socket, Signal, 28-32AWG, Tin Plated Product overview: 1734193-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1734193-1 can be used for catalog matching and distributor lookup.

Female Crimp Socket, Signal, 28-32AWG, Tin Plated Product overview: 1734193-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1734193-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN SOCKET 28-32AWG TIN - 792-1734193-1 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 28-32AWG TIN
792-1734193-1
CONN SOCKET 28-32AWG TIN 792-1734193-1
CONN SOCKET 28-32AWG TIN

CONN SOCKET 28-32AWG TIN

Supplier's Site
1734193-1 - Wtb Socket,terminal 80U
Chicago, IL, United States
1734193-1 - Wtb Socket,terminal 80U" Tin Rohs Compliant Amp - Te Connectivity
96AC5736
1734193-1 - Wtb Socket,terminal 80U" Tin Rohs Compliant Amp - Te Connectivity 96AC5736
1734193-1 - WTB SOCKET,TERMINAL 80U" TIN ROHS COMPLIANT: YES

1734193-1 - WTB SOCKET,TERMINAL 80U" TIN ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 32-28Awg, Crimp; Product Range Amp - Te Connectivity - 17R4921 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
17R4921
Contact, Socket, 32-28Awg, Crimp; Product Range Amp - Te Connectivity 17R4921
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:32AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 440146 Receptacle Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:32AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 440146 Receptacle Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98721CT-ND 905503-1734193-1 332-1734193-1 792-1734193-1 96AC5736 17R4921
Product Name Rectangular Connector Contacts Rectangular Connectors - 1734193-1 Electronic Connector CONN SOCKET 28-32AWG TIN 1734193-1 - Wtb Socket,terminal 80U" Tin Rohs Compliant Amp - Te Connectivity Contact, Socket, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 28 to 32 AWG ? to 32 AWG
Gender Female / Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers