Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 758869-1734101-8
Type: Board to Board
Number of Positions: 80
Mounting Style: Through Hole
Features: Board Guide, Board Lock
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: Outer Shroud Contacts
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 864
MSL Level: 1 (Unlimited)
Champ050 series,80pos,Au over PdNi
Board to Board & Mezzanine Connectors
80 Position Receptacle Connector Board to Board Through Hole Solder
80 Pos 4 Row .05" Pitch Board-to-Board Connector, Straight, Through Hole Product overview: 1734101-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1734101-8 can be used for catalog matching and distributor lookup.
CHAMP050 SERIES,80POS,30U"AU
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 758869-1734101-8 | 1734101-8 | A31782-ND | 438-1734101-8 | 14N8887 |
| Product Name | D - SUB, D - SHAPED connectors - 1734101-8 | Board to Board & Mezzanine Connectors | Centronics Connectors | Through-Hole Electronic Connector | Champ050 Series,80Pos,30U"au Amp - Te Connectivity |
| Termination | Solder | Through Hole |