TE Connectivity No. Of Contacts Amp - Te Connectivity 1734100-8.

Description
No. of Contacts:80Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:80Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 30AC3490 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
30AC3490
No. Of Contacts Amp - Te Connectivity 30AC3490
No. of Contacts:80Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:80Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3490
Product Name No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details