Manufacturer: TE Connectivity
Win Source Part Number: 905502-1734099-8
Series: CHAMP .050 I
Features: 80 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Package: Box
Mounting: Through Hole, Right Angle
Family Name: 1734099
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1734099-8-ND, A97695, -1734099-8-SI
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905502-1734099-8 |
| Product Name | Unclassified - 1734099-8 |