TE Connectivity Board to Board & Mezzanine Connectors 1734099-8

Description
Champ 050 series,plug assembly
Request a Quote Datasheet
Description
Champ 050 series,plug assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1734099-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1734099-8
Board to Board & Mezzanine Connectors 1734099-8
Champ 050 series,plug assembly

Champ 050 series,plug assembly

Buy Now
Centronics Connectors - A97695-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A97695-ND
Centronics Connectors A97695-ND
80 Position Plug Connector Board to Board Through Hole, Right Angle Solder

80 Position Plug Connector Board to Board Through Hole, Right Angle Solder

Buy Now Datasheet
Board-Board Connector Receptacle, 80Way, 2Row; No. Of Contacts Amp - Te Connectivity - 08P0622 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 80Way, 2Row; No. Of Contacts Amp - Te Connectivity
08P0622
Board-Board Connector Receptacle, 80Way, 2Row; No. Of Contacts Amp - Te Connectivity 08P0622
BOARD-BOARD CONNECTOR RECEPTACLE, 80WAY, 2ROW; No. of Contacts:80Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 050 I Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 80WAY, 2ROW; No. of Contacts:80Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 050 I Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1734099-8 A97695-ND 08P0622
Product Name Board to Board & Mezzanine Connectors Centronics Connectors Board-Board Connector Receptacle, 80Way, 2Row; No. Of Contacts Amp - Te Connectivity
Connector Type Board to Board Connector Plug Wire to Board Connector
Category Board to Board Connector
Mounting Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details