TE Connectivity No. Of Contacts Amp - Te Connectivity 1734099-8.

Description
No. of Contacts:80Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:80Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 28AC7490 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
28AC7490
No. Of Contacts Amp - Te Connectivity 28AC7490
No. of Contacts:80Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:80Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7490
Product Name No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details