Manufacturer: TE Connectivity
Win Source Part Number: 905501-1734099-7
Series: CHAMP .050 I
Features: 68 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 1734099
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A33464, 17340997, -CC7227-000-SI-ND, -CC7227-000-SI, -1734099-7-SI, 2266-1734099-7
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905501-1734099-7 |
| Product Name | Unclassified - 1734099-7 |